Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973818-AM29DL163DB90
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 90 ns
Density: 16 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 16 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973818-AM29DL163DB90EF |
| Product Name | OEM Parts - OEM Parts (A - B) - AM29DL163DB90EF |