Advanced Micro Devices, Inc. 3V 3.3V Memory IC and Storage Component AM29DL163DB-90EI

Description
NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 90ns 48-Pin TSOP Product overview: AM29DL163DB-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL163DB-90EI can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 90ns 48-Pin TSOP Product overview: AM29DL163DB-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL163DB-90EI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-AM29DL163DB-90EI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-AM29DL163DB-90EI
3V 3.3V Memory IC and Storage Component 774-AM29DL163DB-90EI
NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 90ns 48-Pin TSOP Product overview: AM29DL163DB-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL163DB-90EI can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 90ns 48-Pin TSOP Product overview: AM29DL163DB-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL163DB-90EI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177036-AM29DL163DB-90EI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177036-AM29DL163DB-90EI
Integrated Circuits(ICs) 177036-AM29DL163DB-90EI
Manufacturer: Amd Win Source Part Number: 177036-AM29DL163DB-9 0EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL163DB Alternative Parts (Cross-Reference): Am29DL163DB90EIT; AM29DL163DB90EF; AM29DL163DB70EIN; AM29DL163DB-70EI/T; Introduction Date: March 05, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177036-AM29DL163DB-90EI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29DL163DB
Alternative Parts (Cross-Reference): Am29DL163DB90EIT; AM29DL163DB90EF; AM29DL163DB70EIN; AM29DL163DB-70EI/T;
Introduction Date: March 05, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29DL163DB-90EI 177036-AM29DL163DB-90EI
Product Name 3V 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-17/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 170 ns
Density 256 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers