Advanced Micro Devices, Inc. 3V 3.3V Memory IC and Storage Component AM29DL163DB-70EI

Description
Flash Mem Parallel 3V/3.3V 16M-Bit 2M x 8/1M x 16 70ns 48-Pin TSOP Product overview: AM29DL163DB-70EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL163DB-70EI can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash Mem Parallel 3V/3.3V 16M-Bit 2M x 8/1M x 16 70ns 48-Pin TSOP Product overview: AM29DL163DB-70EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL163DB-70EI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-AM29DL163DB-70EI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-AM29DL163DB-70EI
3V 3.3V Memory IC and Storage Component 774-AM29DL163DB-70EI
Flash Mem Parallel 3V/3.3V 16M-Bit 2M x 8/1M x 16 70ns 48-Pin TSOP Product overview: AM29DL163DB-70EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL163DB-70EI can be used for catalog matching and distributor lookup.

Flash Mem Parallel 3V/3.3V 16M-Bit 2M x 8/1M x 16 70ns 48-Pin TSOP Product overview: AM29DL163DB-70EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL163DB-70EI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177035-AM29DL163DB-70EI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177035-AM29DL163DB-70EI
Integrated Circuits(ICs) 177035-AM29DL163DB-70EI
Manufacturer: Amd Win Source Part Number: 177035-AM29DL163DB-7 0EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL163DB Alternative Parts (Cross-Reference): AM29DL163DB-70EI/T; AM29DL163DB70EF; Am29DL163DB120EI; AM29DL163DB90EF; Introduction Date: March 05, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177035-AM29DL163DB-70EI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29DL163DB
Alternative Parts (Cross-Reference): AM29DL163DB-70EI/T; AM29DL163DB70EF; Am29DL163DB120EI; AM29DL163DB90EF;
Introduction Date: March 05, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29DL163DB-70EI 177035-AM29DL163DB-70EI
Product Name 3V 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XMFV010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
3 suppliers
Memory - EPROM - HPA01220DBZR - 920578-HPA01220DBZR - Win Source Electronics
Specs
Memory Category EPROM
View Details
5 suppliers
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S03ALM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CLCC20
View Details
4 suppliers