Advanced Micro Devices, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29C853ASC AM29C853ASC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 744338-AM29C853ASC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Reference case: SOP24 Reference Date Code: 0209+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 744338-AM29C853ASC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Reference case: SOP24 Reference Date Code: 0209+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29C853ASC - 744338-AM29C853ASC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29C853ASC
744338-AM29C853ASC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29C853ASC 744338-AM29C853ASC
Manufacturer: Advanced Micro Devices Win Source Part Number: 744338-AM29C853ASC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Reference case: SOP24 Reference Date Code: 0209+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Micro Devices
Win Source Part Number: 744338-AM29C853ASC
Manufacturer Homepage: www.amd.com
RoHS State: Request Verification
Reference case: SOP24
Reference Date Code: 0209+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Buffers, Drivers, Receivers, Transceivers - AM29C853ASC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
AM29C853ASC
Buffers, Drivers, Receivers, Transceivers AM29C853ASC
Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Drain Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Drain Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 744338-AM29C853ASC AM29C853ASC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29C853ASC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - AMIS42671ICAB1RG - 860960-AMIS42671ICAB1RG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; Overmold SMT
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details