Advanced Micro Devices, Inc. Latches AM29C843A/BLA

Description
D-Type Latch 1 Channel 9:9 IC Standard 24-CDIP
Datasheet
Description
D-Type Latch 1 Channel 9:9 IC Standard 24-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - AM29C843A/BLA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Latch 1 Channel 9:9 IC Standard 24-CDIP

D-Type Latch 1 Channel 9:9 IC Standard 24-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - AM29C843A/BLA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
AM29C843A/BLA
Integrated Circuits (ICs) - Logic - Latches AM29C843A/BLA
BUS DRIVER SERIES, 9-BIT

BUS DRIVER SERIES, 9-BIT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number AM29C843A/BLA AM29C843A/BLA
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
Latches - 74ALVCH16373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
Logic - Latches - 74FCT162373ATPACT - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details