Manufacturer: Advanced Micro Devices
Win Source Part Number: 1143650-AM29C818ASC
Manufacturer Homepage: www.amd.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Shift Register, Pipeline 1 Element 1 Bit 24-SOIC
BUS DRIVER SERIES, 8-BIT
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1143650-AM29C818ASC | AM29C818ASC | AM29C818ASC |
| Product Name | Logic - Logic - Shift Registers - AM29C818ASC | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 4.75V ~ 5.25V |