Advanced Micro Devices, Inc. Logic - Logic - Shift Registers - AM29C818APC AM29C818APC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143649-AM29C818APC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143649-AM29C818APC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - AM29C818APC - 1143649-AM29C818APC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - AM29C818APC
1143649-AM29C818APC
Logic - Logic - Shift Registers - AM29C818APC 1143649-AM29C818APC
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143649-AM29C818APC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1143649-AM29C818APC
Manufacturer Homepage: www.amd.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - AM29C818APC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
AM29C818APC
Shift Registers AM29C818APC
Shift Register, Pipeline 1 Element 1 Bit 24-PDIP

Shift Register, Pipeline 1 Element 1 Bit 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - AM29C818APC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
AM29C818APC
Integrated Circuits (ICs) - Logic - Shift Registers AM29C818APC
BUS DRIVER SERIES, 8-BIT

BUS DRIVER SERIES, 8-BIT

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1143649-AM29C818APC AM29C818APC AM29C818APC
Product Name Logic - Logic - Shift Registers - AM29C818APC Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
Dual supply 8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC8T595BQX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers