Advanced Micro Devices, Inc. Logic - Logic - Latches - AM29843DC AM29843DC

Description
Manufacturer: Amd Win Source Part Number: 176996-AM29843DC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 176996-AM29843DC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - AM29843DC
176996-AM29843DC
Logic - Logic - Latches - AM29843DC 176996-AM29843DC
Manufacturer: Amd Win Source Part Number: 176996-AM29843DC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176996-AM29843DC
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Latches - AM29843DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
AM29843DC
Integrated Circuits (ICs) - Logic - Latches AM29843DC
BUS DRIVER, S SERIES, 9-BIT

BUS DRIVER, S SERIES, 9-BIT

Supplier's Site
Latches - AM29843DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
AM29843DC
Latches AM29843DC
D-Type Latch 1 Channel 9:9 IC Tri-State 24-CDIP

D-Type Latch 1 Channel 9:9 IC Tri-State 24-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 176996-AM29843DC AM29843DC AM29843DC
Product Name Logic - Logic - Latches - AM29843DC Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT11373NS - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74AHCT573PW-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details