Advanced Micro Devices, Inc. Latches AM29841DC

Description
D-Type Latch 1 Channel 10:10 IC Tri-State 24-CDIP
Datasheet
Description
D-Type Latch 1 Channel 10:10 IC Tri-State 24-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - AM29841DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
AM29841DC
Latches AM29841DC
D-Type Latch 1 Channel 10:10 IC Tri-State 24-CDIP

D-Type Latch 1 Channel 10:10 IC Tri-State 24-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - AM29841DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
AM29841DC
Integrated Circuits (ICs) - Logic - Latches AM29841DC
BUS DRIVER, S SERIES, 10-BIT

BUS DRIVER, S SERIES, 10-BIT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number AM29841DC AM29841DC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT373TVELL-E - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
 - 74HC237PWJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details