Advanced Micro Devices, Inc. Logic - Logic - Shift Registers - AM29824PC AM29824PC

Description
Manufacturer: Amd Win Source Part Number: 176985-AM29824PC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 176985-AM29824PC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - AM29824PC - 176985-AM29824PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - AM29824PC
176985-AM29824PC
Logic - Logic - Shift Registers - AM29824PC 176985-AM29824PC
Manufacturer: Amd Win Source Part Number: 176985-AM29824PC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176985-AM29824PC
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - AM29824PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
AM29824PC
Shift Registers AM29824PC
Shift Register, D-Type 1 Element 9 Bit 24-PDIP

Shift Register, D-Type 1 Element 9 Bit 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - AM29824PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
AM29824PC
Integrated Circuits (ICs) - Logic - Shift Registers AM29824PC
BUS INTERFACE REGISTERS

BUS INTERFACE REGISTERS

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 176985-AM29824PC AM29824PC AM29824PC
Product Name Logic - Logic - Shift Registers - AM29824PC Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC597FPEL-E - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 74LS195APC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
8-bit shift register with output register - 74LVC594AD-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
5 suppliers