Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers AM2965PCB

Description
Win Source Part Number: 1187932-AM2965PCB Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Bulk Standard Package: 1 Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 1mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 20-DIP Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): AM2965PC-B; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices Other Names: AMDAMDAM2965PCB,2156 -AM2965PCB RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1187932-AM2965PCB Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Bulk Standard Package: 1 Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 1mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 20-DIP Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): AM2965PC-B; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices Other Names: AMDAMDAM2965PCB,2156 -AM2965PCB RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1187932-AM2965PCB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1187932-AM2965PCB
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1187932-AM2965PCB
Win Source Part Number: 1187932-AM2965PCB Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Bulk Standard Package: 1 Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 1mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 20-DIP Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): AM2965PC-B; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices Other Names: AMDAMDAM2965PCB,2156 -AM2965PCB RoHS Status: RoHS non-compliant

Win Source Part Number: 1187932-AM2965PCB
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Package: Bulk
Standard Package: 1
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 1mA, 12mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 20-DIP
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): AM2965PC-B;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Advanced Micro Devices
Other Names: AMDAMDAM2965PCB,2156-AM2965PCB
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1187932-AM2965PCB
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53326-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDC329ADG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details