Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - AM29000-16KC/W AM29000-16KC/W

Description
Manufacturer: Amd Win Source Part Number: 176910-AM29000-16KC/ W Family Name: AM29000 Introduction Date: August 01, 1990 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 176910-AM29000-16KC/ W Family Name: AM29000 Introduction Date: August 01, 1990 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AM29000-16KC/W - 176910-AM29000-16KC/W - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM29000-16KC/W
176910-AM29000-16KC/W
Embedded - Embedded - Microprocessors - AM29000-16KC/W 176910-AM29000-16KC/W
Manufacturer: Amd Win Source Part Number: 176910-AM29000-16KC/ W Family Name: AM29000 Introduction Date: August 01, 1990 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176910-AM29000-16KC/W
Family Name: AM29000
Introduction Date: August 01, 1990
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - AM29000-16KC/W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM29000-16KC/W
Microprocessors AM29000-16KC/W
AM29000 Microprocessor IC - 1 Core, 32-Bit 16MHz 168-PQFP (28x28)

AM29000 Microprocessor IC - 1 Core, 32-Bit 16MHz 168-PQFP (28x28)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM29000-16KC/W
Integrated Circuits (ICs) - Embedded - Microprocessors AM29000-16KC/W
IC MPU 16MHZ 168QFP

IC MPU 16MHZ 168QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 176910-AM29000-16KC/W AM29000-16KC/W AM29000-16KC/W
Product Name Embedded - Embedded - Microprocessors - AM29000-16KC/W Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family AM29000 AM29000
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA745BLGABCRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1176 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Pentium® Processor 3556U (2M Cache, 1.70 GHz) - 3556U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1700 MHz
View Details