Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - AM29000-16GC AM29000-16GC

Description
Manufacturer: Amd Win Source Part Number: 176908-AM29000-16GC Family Name: AM29000 Introduction Date: August 01, 1990 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 176908-AM29000-16GC Family Name: AM29000 Introduction Date: August 01, 1990 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AM29000-16GC - 176908-AM29000-16GC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM29000-16GC
176908-AM29000-16GC
Embedded - Embedded - Microprocessors - AM29000-16GC 176908-AM29000-16GC
Manufacturer: Amd Win Source Part Number: 176908-AM29000-16GC Family Name: AM29000 Introduction Date: August 01, 1990 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176908-AM29000-16GC
Family Name: AM29000
Introduction Date: August 01, 1990
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM29000-16GC
Integrated Circuits (ICs) - Embedded - Microprocessors AM29000-16GC
IC MPU 16MHZ 169PGA

IC MPU 16MHZ 169PGA

Supplier's Site
Microprocessors - AM29000-16GC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM29000-16GC
Microprocessors AM29000-16GC
AM29000 Microprocessor IC - 1 Core, 32-Bit 16MHz 169-PGA (44.7x44.7)

AM29000 Microprocessor IC - 1 Core, 32-Bit 16MHz 169-PGA (44.7x44.7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 176908-AM29000-16GC AM29000-16GC AM29000-16GC
Product Name Embedded - Embedded - Microprocessors - AM29000-16GC Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC
Microprocessor Family AM29000 AM29000
Clock Speed 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
8 suppliers
Embedded - Microprocessors - BSC9131NJE1HHHB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details