Advanced Micro Devices, Inc. 8-bit 5V Memory IC and Storage Component AM28F010A-90JC

Description
1 Megabit (128 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory with Embedded Algorithms / NOR Flash Parallel 5V 1M-bit 128K x 8 90ns 32-Pin PLCC Product overview: AM28F010A-90JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM28F010A-90JC can be used for catalog matching and distributor lookup.
Request a Quote
Description
1 Megabit (128 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory with Embedded Algorithms / NOR Flash Parallel 5V 1M-bit 128K x 8 90ns 32-Pin PLCC Product overview: AM28F010A-90JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM28F010A-90JC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 5V Memory IC and Storage Component - 774-AM28F010A-90JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V Memory IC and Storage Component
774-AM28F010A-90JC
8-bit 5V Memory IC and Storage Component 774-AM28F010A-90JC
1 Megabit (128 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory with Embedded Algorithms / NOR Flash Parallel 5V 1M-bit 128K x 8 90ns 32-Pin PLCC Product overview: AM28F010A-90JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM28F010A-90JC can be used for catalog matching and distributor lookup.

1 Megabit (128 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory with Embedded Algorithms / NOR Flash Parallel 5V 1M-bit 128K x 8 90ns 32-Pin PLCC Product overview: AM28F010A-90JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM28F010A-90JC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 176895-AM28F010A-90JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
176895-AM28F010A-90JC
Integrated Circuits(ICs) 176895-AM28F010A-90JC
Manufacturer: Amd Win Source Part Number: 176895-AM28F010A-90J C Category: Integrated Circuits(ICs) Family: Memory Family Name: Am28F010A Alternative Parts (Cross-Reference): Am28F010A-70JC; Am28F010A-90JI; Am28F010A-90JE; Am28F010A-120JC; Introduction Date: May 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176895-AM28F010A-90JC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am28F010A
Alternative Parts (Cross-Reference): Am28F010A-70JC; Am28F010A-90JI; Am28F010A-90JE; Am28F010A-120JC;
Introduction Date: May 04, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM28F010A-90JC 176895-AM28F010A-90JC
Product Name 8-bit 5V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 8Mbit, 55Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 69K8751 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 55 ns
Density 8000 kbits
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details