Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM27S25PC

Description
Manufacturer: Amd Win Source Part Number: 176862-AM27S25PC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM27S25PC Introduction Date: July 23, 2013 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 176862-AM27S25PC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM27S25PC Introduction Date: July 23, 2013 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 176862-AM27S25PC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
176862-AM27S25PC
Integrated Circuits(ICs) 176862-AM27S25PC
Manufacturer: Amd Win Source Part Number: 176862-AM27S25PC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM27S25PC Introduction Date: July 23, 2013 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176862-AM27S25PC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AM27S25PC
Introduction Date: July 23, 2013
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 176862-AM27S25PC
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with output register - 74AHCT594PW,118 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194PWR - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
6 suppliers
Logic - Shift Registers - 74HC166D/AU118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details