Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM27S25DC

Description
Manufacturer: Amd Win Source Part Number: 176861-AM27S25DC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM27S25DC Introduction Date: July 23, 2013 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 176861-AM27S25DC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM27S25DC Introduction Date: July 23, 2013 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 176861-AM27S25DC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
176861-AM27S25DC
Integrated Circuits(ICs) 176861-AM27S25DC
Manufacturer: Amd Win Source Part Number: 176861-AM27S25DC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM27S25DC Introduction Date: July 23, 2013 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176861-AM27S25DC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AM27S25DC
Introduction Date: July 23, 2013
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 176861-AM27S25DC
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 74HC165DB,118 - Rochester Electronics
Specs
Register Type Parallel In / Serial Out
Shift Direction Right
Package Type SOP; SSOP; Other; SSOP16
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L38DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers