Advanced Micro Devices, Inc. Memory AM27S25A/B3A

Description
Memory IC 4Kbit Parallel 35 ns 28-CLCC
Description
Memory IC 4Kbit Parallel 35 ns 28-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The AM27S25A/B3A is a 4096-bit (512x8) bipolar registered Programmable Read-Only Memory (PROM) designed for microprogrammable controls and state machines. It features a fully decoded Schottky array and incorporates D-type master-slave data registers on-chip. The device supports three-state outputs that are compatible with low-power Schottky bus standards. This PROM includes an 8-bit parallel data register in the array-to-output path, allowing data storage while other data is being addressed, which is beneficial for pipelined microprogrammable control stores. The AM27S25A version offers enhanced performance with a 25 ns setup time and a 12 ns clock-to-output delay. It also provides both synchronous and asynchronous output enables, along with common asynchronous preset and clear controls. The device is packaged in a slim 24-pin, 300-mil lateral center package, occupying less board space compared to standard discrete PROM and register combinations. It consumes approximately half the power of separate PROM/register setups, contributing to improved system reliability. The use of platinum-silicide fuses ensures high reliability and fast programming with exceptional yields.

Datasheet Summary
Powered by GS/AI

The AM27S25A/B3A is a 4096-bit (512x8) bipolar registered Programmable Read-Only Memory (PROM) designed for microprogrammable controls and state machines. It features a fully decoded Schottky array and incorporates D-type master-slave data registers on-chip. The device supports three-state outputs that are compatible with low-power Schottky bus standards. This PROM includes an 8-bit parallel data register in the array-to-output path, allowing data storage while other data is being addressed, which is beneficial for pipelined microprogrammable control stores. The AM27S25A version offers enhanced performance with a 25 ns setup time and a 12 ns clock-to-output delay. It also provides both synchronous and asynchronous output enables, along with common asynchronous preset and clear controls. The device is packaged in a slim 24-pin, 300-mil lateral center package, occupying less board space compared to standard discrete PROM and register combinations. It consumes approximately half the power of separate PROM/register setups, contributing to improved system reliability. The use of platinum-silicide fuses ensures high reliability and fast programming with exceptional yields.

Suppliers

Company
Product
Description
Supplier Links
Memory - AM27S25A/B3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC 4Kbit Parallel 35 ns 28-CLCC

Memory IC 4Kbit Parallel 35 ns 28-CLCC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number AM27S25A/B3A
Product Name Memory
Memory Category PROM; PROM
Access Time 35 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details