Win Source Part Number: 1044500-AM25LS2521/B
Category: Integrated Circuits (ICs)>Logic - Comparators
Type: Identity Comparator
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output High, Low: 440µA, 12mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Number of Bits: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-CFlatpack
Supplier Device Package: 20-CFlatpack
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): AM25LS2521/BSAAM25LS
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 40 mA
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Advanced Micro Devices
Other Names: 2156-AM25LS2521/BSA,
RoHS Status: RoHS non-compliant
Magnitude Comparator Bit Output 20-CFlatpack
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 1044500-AM25LS2521/BSA | AM25LS2521/BSA |
| Product Name | Integrated Circuits (ICs) - Logic - Comparators | Comparators |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |