Advanced Micro Devices, Inc. 16-bit 3.3V Embedded Microcontroller MCU AM188ER25VF\W

Description
MCU 16-Bit E86 CISC ROMLess 3.3V 100-Pin TQFP Tray Product overview: AM188ER25VF\W from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM188ER25VF\W can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-Bit E86 CISC ROMLess 3.3V 100-Pin TQFP Tray Product overview: AM188ER25VF\W from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM188ER25VF\W can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 3.3V Embedded Microcontroller MCU - 685-AM188ER25VF\W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 3.3V Embedded Microcontroller MCU
685-AM188ER25VF\W
16-bit 3.3V Embedded Microcontroller MCU 685-AM188ER25VF\W
MCU 16-Bit E86 CISC ROMLess 3.3V 100-Pin TQFP Tray Product overview: AM188ER25VF\W from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM188ER25VF\W can be used for catalog matching and distributor lookup.

MCU 16-Bit E86 CISC ROMLess 3.3V 100-Pin TQFP Tray Product overview: AM188ER25VF\W from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM188ER25VF\W can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AM188ER25VF\W - 1044466-AM188ER25VF\W - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AM188ER25VF\W
1044466-AM188ER25VF\W
Embedded - Embedded - Microcontrollers - AM188ER25VF\W 1044466-AM188ER25VF\W
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044466-AM188ER25VF\ W Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 3.3 V Memory Type: ROMless RAM Size: 32 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 25 MHz Alternative Parts (Cross-Reference): PIC24FJ128DA210-I/PT ; PIC24FJ128GA310-I/PT ; PIC24FJ64GA010-I/PT; CY8C29866-24AXI; MSP430BT5190IZQWT; SAB-C161JI-LF CA; PIC24FJ256DA210-I/PT ; PIC24FJ256DA110-I/PT ; PIC24FJ256DA210T-I/P T; MC9S12NE64VTUEAM188E R-25VF/W; AM188ER-25VFW; AM188ER-25VF\W; AM188ER25VF/W; AM188ER25VFW; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Timers/Counters: 3

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044466-AM188ER25VF\W
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 3.3 V
Memory Type: ROMless
RAM Size: 32 kB
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 25 MHz
Alternative Parts (Cross-Reference): PIC24FJ128DA210-I/PT; PIC24FJ128GA310-I/PT; PIC24FJ64GA010-I/PT; CY8C29866-24AXI; MSP430BT5190IZQWT; SAB-C161JI-LF CA; PIC24FJ256DA210-I/PT; PIC24FJ256DA110-I/PT; PIC24FJ256DA210T-I/PT; MC9S12NE64VTUEAM188ER-25VF/W; AM188ER-25VFW; AM188ER-25VF\W; AM188ER25VF/W; AM188ER25VFW;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AM188ER25VF\W 1044466-AM188ER25VF\W
Product Name 16-bit 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AM188ER25VF\W
Data Bus 16 Bit 16 Bit
RAM 32 KB 0.0320 KB
Supply Voltage 3.3 volts 3.3 volts
Package Type Other; TQFP QFP; TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details