Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044472-AM188ER-50VF
Mounting: SMD (SMT)
Frequency: 50 MHz
Operating Supply Voltage: 3.3 V
Memory Type: ROMless
RAM Size: 32 kB
Number of Pins: 100
Categories: OEM Parts(A-B)
Case / Package: TQFP
Max Frequency: 50 MHz
Alternative Parts (Cross-Reference): AM188ER-50VFWAM188ER
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8473300002, 8542310000
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Timers/Counters: 3
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044472-AM188ER-50VFW |
| Product Name | OEM Parts - OEM Parts (A - B) - AM188ER-50VFW |