Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044464-AM188ER-25KI
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 3.3 V
Memory Type: ROMless
RAM Size: 32 kB
Number of Pins: 100
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 25 MHz
Alternative Parts (Cross-Reference): D13008VF25V; M30302FAPFP#U5; M30800SAFP#D3; MC9S12GC32CFUE; MCS12GC64CFUE; MC9S12P64CQKAM188ER-
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Programmable I/O: 32
Number of Timers/Counters: 3
MCU 16-bit E86 CISC ROMLess 3.3V 100-Pin PQFP Product overview: AM188ER-25KIW from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM188ER-25KIW can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1044464-AM188ER-25KIW | 685-AM188ER-25KIW |
| Product Name | Embedded - Embedded - Microcontrollers - AM188ER-25KIW | 16-bit 3.3V Embedded Microcontroller MCU |
| Data Bus | 16 Bit | 16 Bit |
| Number | 3 | |
| RAM | 0.0320 KB | 32 KB |
| Supply Voltage | 3.3 volts | 3.3 volts |
| I/O Ports | 32 |