Advanced Micro Devices, Inc. Embedded - Embedded - Microcontrollers - AM186ES-20VCW AM186ES-20VCW

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044460-AM186ES-20VC W Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): AM186ES-20VCWAM186ES -20VC/W; AM186ES-20VC\W; AM186ES20VCW; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044460-AM186ES-20VC W Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): AM186ES-20VCWAM186ES -20VC/W; AM186ES-20VC\W; AM186ES20VCW; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AM186ES-20VCW - 1044460-AM186ES-20VCW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AM186ES-20VCW
1044460-AM186ES-20VCW
Embedded - Embedded - Microcontrollers - AM186ES-20VCW 1044460-AM186ES-20VCW
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044460-AM186ES-20VC W Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): AM186ES-20VCWAM186ES -20VC/W; AM186ES-20VC\W; AM186ES20VCW; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044460-AM186ES-20VCW
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): AM186ES-20VCWAM186ES-20VC/W; AM186ES-20VC\W; AM186ES20VCW;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
16-bit 20MHz Embedded Microcontroller MCU - 685-AM186ES-20VCW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microcontroller MCU
685-AM186ES-20VCW
16-bit 20MHz Embedded Microcontroller MCU 685-AM186ES-20VCW
Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP100 Product overview: AM186ES-20VCW from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186ES-20VCW can be used for catalog matching and distributor lookup.

Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP100 Product overview: AM186ES-20VCW from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186ES-20VCW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1044460-AM186ES-20VCW 685-AM186ES-20VCW
Product Name Embedded - Embedded - Microcontrollers - AM186ES-20VCW 16-bit 20MHz Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers