Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044454-AM186ER-33VD
Mounting: SMD (SMT)
Frequency: 33 MHz
Operating Supply Voltage: 3.3 V
Memory Type: ROMless
RAM Size: 32 kB
Number of Pins: 100
Categories: OEM Parts(A-B)
Case / Package: TQFP
Alternative Parts (Cross-Reference): AM186ER-33VD\WAM186E
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Timers/Counters: 3
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044454-AM186ER-33VD\W |
| Product Name | OEM Parts - OEM Parts (A - B) - AM186ER-33VD\W |