MCU 16-bit CISC ROMLess 3.3V 100-Pin PQFP Product overview: AM186ER-25KI/W from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186ER-25KI/W can be used for catalog matching and distributor lookup.
Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975933-AM186ER-25KI/
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 3.3 V
Memory Type: ROMless
RAM Size: 32 kB
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 25 MHz
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Timers/Counters: 3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AM186ER-25KI/W | 975933-AM186ER-25KI/W |
| Product Name | 16-bit 3.3V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AM186ER-25KI/W |
| Data Bus | 16 Bit | 16 Bit |
| RAM | 32 KB | 0.0320 KB |
| Supply Voltage | 3.3 volts | 3.3 volts |
| Package Type | Other; PQFP | QFP; Other; PQFP |