Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982048-AM186CU-40KD\
Mounting: SMD (SMT)
Frequency: 40 MHz
Operating Supply Voltage: 3.3 V
Memory Type: ROMless
Interface: UART, USB
Number of Pins: 160
Categories: OEM Parts(A-B)
Case / Package: PQFP
Max Frequency: 40 MHz
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Timers/Counters: 3
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982048-AM186CU-40KD\W C |
| Product Name | OEM Parts - OEM Parts (A - B) - AM186CU-40KD\W C |