Advanced Micro Devices, Inc. Embedded - Embedded - Microcontrollers - AM186CC-40KI\W C AM186CC-40KI\W C

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975935-AM186CC-40KI\ W C Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8542310000, 8542310000
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975935-AM186CC-40KI\ W C Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8542310000, 8542310000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AM186CC-40KI\W C - 975935-AM186CC-40KI\W C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AM186CC-40KI\W C
975935-AM186CC-40KI\W C
Embedded - Embedded - Microcontrollers - AM186CC-40KI\W C 975935-AM186CC-40KI\W C
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975935-AM186CC-40KI\ W C Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8542310000, 8542310000

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975935-AM186CC-40KI\W C
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Schedule B: 8542310000, 8542310000

Buy Now
High-Performance 16-bit Embedded Microcontroller MCU - 685-AM186CC-40KI\W C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance 16-bit Embedded Microcontroller MCU
685-AM186CC-40KI\W C
High-Performance 16-bit Embedded Microcontroller MCU 685-AM186CC-40KI\W C
High-Performance, 80C186-Compatible 16-Bit Embedded Communications Controller Product overview: AM186CC-40KI\W C from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186CC-40KI\W C can be used for catalog matching and distributor lookup.

High-Performance, 80C186-Compatible 16-Bit Embedded Communications Controller Product overview: AM186CC-40KI\W C from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM186CC-40KI\W C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 975935-AM186CC-40KI\W C 685-AM186CC-40KI\W C
Product Name Embedded - Embedded - Microcontrollers - AM186CC-40KI\W C High-Performance 16-bit Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details