Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044441-AM186CC-25KC
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: ROMless
Interface: UART, USB
Categories: OEM Parts(A-B)
Case / Package: PQFP
Max Frequency: 25 MHz
Alternative Parts (Cross-Reference): AM186CC-25KC/W CAM186CC-25KCW C; AM186CC-25KC\W C; AM186CC-25KC\W_C; AM186CC25KCW C;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of Programmable I/O: 48
Number of Timers/Counters: 3
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044441-AM186CC-25KC/W C |
| Product Name | OEM Parts - OEM Parts (A - B) - AM186CC-25KC/W C |