Advanced Micro Devices, Inc. 32-bit 32bit 500MHz Embedded Microprocessor MPU ALXD800EEXJCVD C3

Description
MPU Geode LX 32bit 500MHz 481-Pin TEBGA Product overview: ALXD800EEXJCVD C3 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 500MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 500MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ALXD800EEXJCVD C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU Geode LX 32bit 500MHz 481-Pin TEBGA Product overview: ALXD800EEXJCVD C3 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 500MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 500MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ALXD800EEXJCVD C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 500MHz Embedded Microprocessor MPU - 694-ALXD800EEXJCVD C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 500MHz Embedded Microprocessor MPU
694-ALXD800EEXJCVD C3
32-bit 32bit 500MHz Embedded Microprocessor MPU 694-ALXD800EEXJCVD C3
MPU Geode LX 32bit 500MHz 481-Pin TEBGA Product overview: ALXD800EEXJCVD C3 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 500MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 500MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ALXD800EEXJCVD C3 can be used for catalog matching and distributor lookup.

MPU Geode LX 32bit 500MHz 481-Pin TEBGA Product overview: ALXD800EEXJCVD C3 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 500MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 500MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ALXD800EEXJCVD C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - ALXD800EEXJCVD C3 - 1024097-ALXD800EEXJCVD C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ALXD800EEXJCVD C3
1024097-ALXD800EEXJCVD C3
Embedded - Embedded - Microprocessors - ALXD800EEXJCVD C3 1024097-ALXD800EEXJCVD C3
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024097-ALXD800EEXJC VD C3 Contact Plating: Copper, Silver, Tin Number of Pins: 481 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): ALXD800EEXJCVD C3ALXD800EEXJCVD-C3; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8542310000, 8542310000

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024097-ALXD800EEXJCVD C3
Contact Plating: Copper, Silver, Tin
Number of Pins: 481
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): ALXD800EEXJCVD C3ALXD800EEXJCVD-C3;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542310000, 8542310000

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-ALXD800EEXJCVD C3 1024097-ALXD800EEXJCVD C3
Product Name 32-bit 32bit 500MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - ALXD800EEXJCVD C3
Microprocessor Family Geode LX
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DP8340N - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 24-DIP (0.600\", 15.24mm)
View Details
Embedded - Microprocessors - AM1806BZWT4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details