Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222647-ALXD800EEXJ2
Contact Plating: Lead, Tin
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1222647-ALXD800EEXJ2VC |
| Product Name | Custom Parts - Custom Parts (0 - A) - ALXD800EEXJ2VC |