Advanced Micro Devices, Inc. 32-bit 32bit 433MHz 3.3V Embedded Microprocessor MPU ALXC700EETH2VD C3

Description
MPU Geode LX 32bit 0.13um 433MHz 3.3V 481-Pin BGA Product overview: ALXC700EETH2VD C3 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 433MHz, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 433MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ALXC700EETH2VD C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU Geode LX 32bit 0.13um 433MHz 3.3V 481-Pin BGA Product overview: ALXC700EETH2VD C3 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 433MHz, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 433MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ALXC700EETH2VD C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 433MHz 3.3V Embedded Microprocessor MPU - 694-ALXC700EETH2VD C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 433MHz 3.3V Embedded Microprocessor MPU
694-ALXC700EETH2VD C3
32-bit 32bit 433MHz 3.3V Embedded Microprocessor MPU 694-ALXC700EETH2VD C3
MPU Geode LX 32bit 0.13um 433MHz 3.3V 481-Pin BGA Product overview: ALXC700EETH2VD C3 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 433MHz, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 433MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ALXC700EETH2VD C3 can be used for catalog matching and distributor lookup.

MPU Geode LX 32bit 0.13um 433MHz 3.3V 481-Pin BGA Product overview: ALXC700EETH2VD C3 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 433MHz, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 433MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ALXC700EETH2VD C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - ALXC700EETH2VD C3 - 1015118-ALXC700EETH2VD C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ALXC700EETH2VD C3
1015118-ALXC700EETH2VD C3
Embedded - Embedded - Microprocessors - ALXC700EETH2VD C3 1015118-ALXC700EETH2VD C3
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015118-ALXC700EETH2 VD C3 Contact Plating: Silver, Tin Mounting: SMD (SMT) Categories: Embedded - Microprocessors Case / Package: BGA Alternative Parts (Cross-Reference): ALXC700EETH2VD C3ALXC700EETH2VD-C3; ALXC700EETH2VDC3; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8542310000, 8542310000

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015118-ALXC700EETH2VD C3
Contact Plating: Silver, Tin
Mounting: SMD (SMT)
Categories: Embedded - Microprocessors
Case / Package: BGA
Alternative Parts (Cross-Reference): ALXC700EETH2VD C3ALXC700EETH2VD-C3; ALXC700EETH2VDC3;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542310000, 8542310000

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-ALXC700EETH2VD C3 1015118-ALXC700EETH2VD C3
Product Name 32-bit 32bit 433MHz 3.3V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - ALXC700EETH2VD C3
Microprocessor Family Geode LX
Supply Voltage 3.3
Pin Count 481
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM4379BZDNA80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Microprocessors - AM5706BCBDJEAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Intel® Celeron® Processor 2002E (2M Cache, 1.50 GHz) - 2002E - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1500 MHz
View Details
600MHZ Embedded Microprocessor MPU - 694-ATSAMA5D43B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tray
Pin Count 289
View Details
6 suppliers