Advanced Micro Devices, Inc. 1300MHz BGA Embedded Microprocessor MPU AEN36LLAV23GME

Description
MPU Athlon II Neo 64-Bit 1300MHz BGA Product overview: AEN36LLAV23GME from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1300MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AEN36LLAV23GME can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU Athlon II Neo 64-Bit 1300MHz BGA Product overview: AEN36LLAV23GME from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1300MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AEN36LLAV23GME can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1300MHz BGA Embedded Microprocessor MPU - 694-AEN36LLAV23GME - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1300MHz BGA Embedded Microprocessor MPU
694-AEN36LLAV23GME
1300MHz BGA Embedded Microprocessor MPU 694-AEN36LLAV23GME
MPU Athlon II Neo 64-Bit 1300MHz BGA Product overview: AEN36LLAV23GME from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1300MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AEN36LLAV23GME can be used for catalog matching and distributor lookup.

MPU Athlon II Neo 64-Bit 1300MHz BGA Product overview: AEN36LLAV23GME from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1300MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AEN36LLAV23GME can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AEN36LLAV23GME - 1043984-AEN36LLAV23GME - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AEN36LLAV23GME
1043984-AEN36LLAV23GME
Embedded - Embedded - Microprocessors - AEN36LLAV23GME 1043984-AEN36LLAV23GME
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043984-AEN36LLAV23G ME Mounting: SMD (SMT) Interface: PCIe Categories: Embedded - Microprocessors Case / Package: BGA Max Frequency: 1.3 GHz Alternative Parts (Cross-Reference): AER34LFCV13GME; AER44LLAV13GME; AV80577NG0371MSLGVS; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b RoHS: Compliant Schedule B: 8542310000

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1043984-AEN36LLAV23GME
Mounting: SMD (SMT)
Interface: PCIe
Categories: Embedded - Microprocessors
Case / Package: BGA
Max Frequency: 1.3 GHz
Alternative Parts (Cross-Reference): AER34LFCV13GME; AER44LLAV13GME; AV80577NG0371MSLGVS;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
RoHS: Compliant
Schedule B: 8542310000

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AEN36LLAV23GME 1043984-AEN36LLAV23GME
Product Name 1300MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AEN36LLAV23GME
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details