Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - ADD3600IAA5DOE ADD3600IAA5DOE

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043415-ADD3600IAA5D OE Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Socket RoHS: Non-Compliant Schedule B: 8542310000
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043415-ADD3600IAA5D OE Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Socket RoHS: Non-Compliant Schedule B: 8542310000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - ADD3600IAA5DOE - 1043415-ADD3600IAA5DOE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ADD3600IAA5DOE
1043415-ADD3600IAA5DOE
Embedded - Embedded - Microprocessors - ADD3600IAA5DOE 1043415-ADD3600IAA5DOE
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043415-ADD3600IAA5D OE Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Socket RoHS: Non-Compliant Schedule B: 8542310000

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1043415-ADD3600IAA5DOE
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Mount: Socket
RoHS: Non-Compliant
Schedule B: 8542310000

Buy Now
Embedded Microprocessor MPU - 694-ADD3600IAA5DOE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-ADD3600IAA5DOE
Embedded Microprocessor MPU 694-ADD3600IAA5DOE
E64 ATHLON64 X2 3600+ SOCKET A Product overview: ADD3600IAA5DOE from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ADD3600IAA5DOE can be used for catalog matching and distributor lookup.

E64 ATHLON64 X2 3600+ SOCKET A Product overview: ADD3600IAA5DOE from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ADD3600IAA5DOE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1043415-ADD3600IAA5DOE 694-ADD3600IAA5DOE
Product Name Embedded - Embedded - Microprocessors - ADD3600IAA5DOE Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded - Microprocessors - AM3715CBC100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details