Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - AD787KXDJCBOX AD787KXDJCBOX

Description
Win Source Part Number: 952909-AD787KXDJCBOX Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952909-AD787KXDJCBOX Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AD787KXDJCBOX - 952909-AD787KXDJCBOX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AD787KXDJCBOX
952909-AD787KXDJCBOX
Embedded - Embedded - Microprocessors - AD787KXDJCBOX 952909-AD787KXDJCBOX
Win Source Part Number: 952909-AD787KXDJCBOX Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952909-AD787KXDJCBOX
Series: *
Categories: Embedded - Microprocessors

Buy Now
4.0GHz Embedded Microprocessor MPU - 694-AD787KXDJCBOX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.0GHz Embedded Microprocessor MPU
694-AD787KXDJCBOX
4.0GHz Embedded Microprocessor MPU 694-AD787KXDJCBOX
A10-7870K 4.0GHz FM2 Product overview: AD787KXDJCBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD787KXDJCBOX can be used for catalog matching and distributor lookup.

A10-7870K 4.0GHz FM2 Product overview: AD787KXDJCBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD787KXDJCBOX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952909-AD787KXDJCBOX 694-AD787KXDJCBOX
Product Name Embedded - Embedded - Microprocessors - AD787KXDJCBOX 4.0GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details