Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - AD679KWOHLBOX AD679KWOHLBOX

Description
Win Source Part Number: 952905-AD679KWOHLBOX Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952905-AD679KWOHLBOX Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AD679KWOHLBOX - 952905-AD679KWOHLBOX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AD679KWOHLBOX
952905-AD679KWOHLBOX
Embedded - Embedded - Microprocessors - AD679KWOHLBOX 952905-AD679KWOHLBOX
Win Source Part Number: 952905-AD679KWOHLBOX Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952905-AD679KWOHLBOX
Series: *
Categories: Embedded - Microprocessors

Buy Now
4GHz 4MB Embedded Microprocessor MPU - 694-AD679KWOHLBOX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4GHz 4MB Embedded Microprocessor MPU
694-AD679KWOHLBOX
4GHz 4MB Embedded Microprocessor MPU 694-AD679KWOHLBOX
A10-6790K 4GHz 4MB FM2 Product overview: AD679KWOHLBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 4MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4GHz, 4MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD679KWOHLBOX can be used for catalog matching and distributor lookup.

A10-6790K 4GHz 4MB FM2 Product overview: AD679KWOHLBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 4MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4GHz, 4MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD679KWOHLBOX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952905-AD679KWOHLBOX 694-AD679KWOHLBOX
Product Name Embedded - Embedded - Microprocessors - AD679KWOHLBOX 4GHz 4MB Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
13MHZ Embedded Microprocessor MPU - 694-EN80C186EA-13 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details