Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - AD6320OKHLBOX AD6320OKHLBOX

Description
Win Source Part Number: 952920-AD6320OKHLBOX Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952920-AD6320OKHLBOX Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AD6320OKHLBOX - 952920-AD6320OKHLBOX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AD6320OKHLBOX
952920-AD6320OKHLBOX
Embedded - Embedded - Microprocessors - AD6320OKHLBOX 952920-AD6320OKHLBOX
Win Source Part Number: 952920-AD6320OKHLBOX Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952920-AD6320OKHLBOX
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.8GHz 1MB Embedded Microprocessor MPU - 694-AD6320OKHLBOX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.8GHz 1MB Embedded Microprocessor MPU
694-AD6320OKHLBOX
3.8GHz 1MB Embedded Microprocessor MPU 694-AD6320OKHLBOX
A4-6320 3.8GHz 1MB FM2 Product overview: AD6320OKHLBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHz, 1MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.8GHz, 1MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD6320OKHLBOX can be used for catalog matching and distributor lookup.

A4-6320 3.8GHz 1MB FM2 Product overview: AD6320OKHLBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHz, 1MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.8GHz, 1MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD6320OKHLBOX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952920-AD6320OKHLBOX 694-AD6320OKHLBOX
Product Name Embedded - Embedded - Microprocessors - AD6320OKHLBOX 3.8GHz 1MB Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Embedded - Microprocessors - 25PPC750CXEFP2013T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details