Advanced Micro Devices, Inc. 3600MHZ 1MB 65W Embedded Microprocessor MPU AD540KOKHJBOX

Description
AMD A-SERIES APU A6-5400K X2 BLK ED 3600MHZ 1MB FM2 65W PIB Product overview: AD540KOKHJBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600MHZ, 1MB, 65W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3600MHZ, 1MB, 65W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD540KOKHJBOX can be used for catalog matching and distributor lookup.
Request a Quote
Description
AMD A-SERIES APU A6-5400K X2 BLK ED 3600MHZ 1MB FM2 65W PIB Product overview: AD540KOKHJBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600MHZ, 1MB, 65W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3600MHZ, 1MB, 65W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD540KOKHJBOX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3600MHZ 1MB 65W Embedded Microprocessor MPU - 694-AD540KOKHJBOX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3600MHZ 1MB 65W Embedded Microprocessor MPU
694-AD540KOKHJBOX
3600MHZ 1MB 65W Embedded Microprocessor MPU 694-AD540KOKHJBOX
AMD A-SERIES APU A6-5400K X2 BLK ED 3600MHZ 1MB FM2 65W PIB Product overview: AD540KOKHJBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600MHZ, 1MB, 65W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3600MHZ, 1MB, 65W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD540KOKHJBOX can be used for catalog matching and distributor lookup.

AMD A-SERIES APU A6-5400K X2 BLK ED 3600MHZ 1MB FM2 65W PIB Product overview: AD540KOKHJBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600MHZ, 1MB, 65W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3600MHZ, 1MB, 65W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AD540KOKHJBOX can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AD540KOKHJBOX - 952895-AD540KOKHJBOX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AD540KOKHJBOX
952895-AD540KOKHJBOX
Embedded - Embedded - Microprocessors - AD540KOKHJBOX 952895-AD540KOKHJBOX
Win Source Part Number: 952895-AD540KOKHJBOX Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952895-AD540KOKHJBOX
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AD540KOKHJBOX 952895-AD540KOKHJBOX
Product Name 3600MHZ 1MB 65W Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AD540KOKHJBOX
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details