Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Logic - FIFOs Memory 67C401-10NL

Description
Win Source Part Number: 998020-67C401-10NL Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Rate: 10MHz Function: Asynchronous Memory Size: 64 x 4 Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (8.97x8.97) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Advanced Micro Devices Other Names: AMDAMD67C401-10NL,21 56-67C401-10NL RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 998020-67C401-10NL Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Rate: 10MHz Function: Asynchronous Memory Size: 64 x 4 Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (8.97x8.97) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Advanced Micro Devices Other Names: AMDAMD67C401-10NL,21 56-67C401-10NL RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 998020-67C401-10NL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
998020-67C401-10NL
Integrated Circuits (ICs) - Logic - FIFOs Memory 998020-67C401-10NL
Win Source Part Number: 998020-67C401-10NL Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Rate: 10MHz Function: Asynchronous Memory Size: 64 x 4 Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (8.97x8.97) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Advanced Micro Devices Other Names: AMDAMD67C401-10NL,21 56-67C401-10NL RoHS Status: Not applicable

Win Source Part Number: 998020-67C401-10NL
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Data Rate: 10MHz
Function: Asynchronous
Memory Size: 64 x 4
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 20-LCC (J-Lead)
Supplier Device Package: 20-PLCC (8.97x8.97)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071
Mfr: Advanced Micro Devices
Other Names: AMDAMD67C401-10NL,2156-67C401-10NL
RoHS Status: Not applicable

Buy Now Datasheet
FIFOs Memory - 67C401-10NL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
67C401-10NL
FIFOs Memory 67C401-10NL
Asynchronous FIFO 64 x 4 Uni-Directional 10MHz 20-PLCC (9x9)

Asynchronous FIFO 64 x 4 Uni-Directional 10MHz 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 67C401-10NL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
67C401-10NL
Integrated Circuits (ICs) - Logic - FIFOs Memory 67C401-10NL
IC FIFO ASYNC 64X4 20PLCC

IC FIFO ASYNC 64X4 20PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 998020-67C401-10NL 67C401-10NL 67C401-10NL
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 10 MHz 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Logic - Logic - FIFOs Memory - SN74ABT7819-20PH - 934492-SN74ABT7819-20PH - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 80-QFP (14x20)
View Details
2 suppliers
Memory - 585600-007-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers