Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 5962-8767116LA

Description
Win Source Part Number: 1007951-5962-8767116 LA Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Speed: 10 ns Package: Bulk Standard Package: 1 Voltage - Input: 4.5V ~ 5.5V Programmable Type: PAL Number of Macrocells: 8 Mounting Type: Through Hole Package / Case: 24-CDIP (0.300", 7.62mm) Supplier Device Package: 24-CDIP ECCN: 3A001A2C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Advanced Micro Devices Other Names: 2156-5962-8767116LA, AMDAMD5962-8767116LA RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1007951-5962-8767116 LA Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Speed: 10 ns Package: Bulk Standard Package: 1 Voltage - Input: 4.5V ~ 5.5V Programmable Type: PAL Number of Macrocells: 8 Mounting Type: Through Hole Package / Case: 24-CDIP (0.300", 7.62mm) Supplier Device Package: 24-CDIP ECCN: 3A001A2C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Advanced Micro Devices Other Names: 2156-5962-8767116LA, AMDAMD5962-8767116LA RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - 1007951-5962-8767116LA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
1007951-5962-8767116LA
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 1007951-5962-8767116LA
Win Source Part Number: 1007951-5962-8767116 LA Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Speed: 10 ns Package: Bulk Standard Package: 1 Voltage - Input: 4.5V ~ 5.5V Programmable Type: PAL Number of Macrocells: 8 Mounting Type: Through Hole Package / Case: 24-CDIP (0.300", 7.62mm) Supplier Device Package: 24-CDIP ECCN: 3A001A2C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Advanced Micro Devices Other Names: 2156-5962-8767116LA, AMDAMD5962-8767116LA RoHS Status: Not applicable

Win Source Part Number: 1007951-5962-8767116LA
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Speed: 10 ns
Package: Bulk
Standard Package: 1
Voltage - Input: 4.5V ~ 5.5V
Programmable Type: PAL
Number of Macrocells: 8
Mounting Type: Through Hole
Package / Case: 24-CDIP (0.300", 7.62mm)
Supplier Device Package: 24-CDIP
ECCN: 3A001A2C
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Advanced Micro Devices
Other Names: 2156-5962-8767116LA,AMDAMD5962-8767116LA
RoHS Status: Not applicable

Buy Now Datasheet
PLDs (Programmable Logic Device) - 5962-8767116LA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
5962-8767116LA
PLDs (Programmable Logic Device) 5962-8767116LA
- Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP

- Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - 5962-8767116LA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
5962-8767116LA
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 5962-8767116LA
OT PLD, 12NS

OT PLD, 12NS

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 1007951-5962-8767116LA 5962-8767116LA 5962-8767116LA
Product Name Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Supply Voltage Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data