Advanced Micro Devices, Inc. Embedded Microprocessor MPU 400MHz_512K_Cache_Box

Description
Athlon XP 3000 (4E) Product overview: 400MHz_512K_Cache_Bo x from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-400MHz_512K_Cach e_Box can be used for catalog matching and distributor lookup.
Request a Quote
Description
Athlon XP 3000 (4E) Product overview: 400MHz_512K_Cache_Bo x from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-400MHz_512K_Cach e_Box can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-400MHz_512K_Cache_Box - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-400MHz_512K_Cache_Box
Embedded Microprocessor MPU 694-400MHz_512K_Cache_Box
Athlon XP 3000 (4E) Product overview: 400MHz_512K_Cache_Bo x from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-400MHz_512K_Cach e_Box can be used for catalog matching and distributor lookup.

Athlon XP 3000 (4E) Product overview: 400MHz_512K_Cache_Box from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-400MHz_512K_Cache_Box can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - 400MHz_512K_Cache_Box - 952790-400MHz_512K_Cache_Box - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 400MHz_512K_Cache_Box
952790-400MHz_512K_Cache_Box
Embedded - Embedded - Microprocessors - 400MHz_512K_Cache_Box 952790-400MHz_512K_Cache_Box
Win Source Part Number: 952790-400MHz_512K_C ache_Box Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952790-400MHz_512K_Cache_Box
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-400MHz_512K_Cache_Box 952790-400MHz_512K_Cache_Box
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - 400MHz_512K_Cache_Box
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AT91SAM9263B-CU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXEQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details