Advanced Micro Devices, Inc. AMD FirePro™ Professional Multidisplay Workstation Graphics Card 2460

Description
The first low-profile quad DisplayPort solution Low maximum power, less than 20 watts Finally, a quad card at the price of two dual professional graphics cards See and do more with AMD Eyefinity technology, with support for up to four displays1 Continuing on the tradition of quad-output solutions from AMD, the ATI FirePro™ 2460 is ideal for financial and enterprise users who need the space- and power-saving advantages of a small form-factor PC but also want high-quality, high-resolution environments. AMD Eyefinity technology Low Profile Half length form factor Quad DisplayPort and DVI output Average Board Power <13W 3 year limited warranty 512MB graphics memory Hardware acceleration and support for advanced features of DirectX® 11 & OpenGL (up to and including OpenGL 4.1) PCI Express™ 2.1 compliant
Description
The first low-profile quad DisplayPort solution Low maximum power, less than 20 watts Finally, a quad card at the price of two dual professional graphics cards See and do more with AMD Eyefinity technology, with support for up to four displays1 Continuing on the tradition of quad-output solutions from AMD, the ATI FirePro™ 2460 is ideal for financial and enterprise users who need the space- and power-saving advantages of a small form-factor PC but also want high-quality, high-resolution environments. AMD Eyefinity technology Low Profile Half length form factor Quad DisplayPort and DVI output Average Board Power <13W 3 year limited warranty 512MB graphics memory Hardware acceleration and support for advanced features of DirectX® 11 & OpenGL (up to and including OpenGL 4.1) PCI Express™ 2.1 compliant

Suppliers

Company
Product
Description
Supplier Links
AMD FirePro™ Professional Multidisplay Workstation Graphics Card - 2460 - Advanced Micro Devices, Inc.
Sunnyvale, CA, USA
AMD FirePro™ Professional Multidisplay Workstation Graphics Card
2460
AMD FirePro™ Professional Multidisplay Workstation Graphics Card 2460
The first low-profile quad DisplayPort solution Low maximum power, less than 20 watts Finally, a quad card at the price of two dual professional graphics cards See and do more with AMD Eyefinity technology, with support for up to four displays1 Continuing on the tradition of quad-output solutions from AMD, the ATI FirePro™ 2460 is ideal for financial and enterprise users who need the space- and power-saving advantages of a small form-factor PC but also want high-quality, high-resolution environments. AMD Eyefinity technology Low Profile Half length form factor Quad DisplayPort and DVI output Average Board Power <13W 3 year limited warranty 512MB graphics memory Hardware acceleration and support for advanced features of DirectX® 11 & OpenGL (up to and including OpenGL 4.1) PCI Express™ 2.1 compliant

The first low-profile quad DisplayPort solution

  • Low maximum power, less than 20 watts
  • Finally, a quad card at the price of two dual professional graphics cards
  • See and do more with AMD Eyefinity technology, with support for up to four displays1

Continuing on the tradition of quad-output solutions from AMD, the ATI FirePro™ 2460 is ideal for financial and enterprise users who need the space- and power-saving advantages of a small form-factor PC but also want high-quality, high-resolution environments.

  • AMD Eyefinity technology
  • Low Profile Half length form factor
  • Quad DisplayPort and DVI output
  • Average Board Power <13W
  • 3 year limited warranty
  • 512MB graphics memory
  • Hardware acceleration and support for advanced features of DirectX® 11 & OpenGL (up to and including OpenGL 4.1)
  • PCI Express™ 2.1 compliant
Supplier's Site

Technical Specifications

  Advanced Micro Devices, Inc.
Product Category Video Cards
Product Number 2460
Product Name AMD FirePro™ Professional Multidisplay Workstation Graphics Card
Unlock Full Specs
to access all available technical data

Similar Products