Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - 100-100000141WOF 100-100000141WOF

Description
Win Source Part Number: 952304-100-100000141 WOF Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952304-100-100000141 WOF Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 100-100000141WOF - 952304-100-100000141WOF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 100-100000141WOF
952304-100-100000141WOF
Embedded - Embedded - Microprocessors - 100-100000141WOF 952304-100-100000141WOF
Win Source Part Number: 952304-100-100000141 WOF Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952304-100-100000141WOF
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.7GHz Embedded Microprocessor MPU - 694-100-100000141WOF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.7GHz Embedded Microprocessor MPU
694-100-100000141WOF
3.7GHz Embedded Microprocessor MPU 694-100-100000141WOF
EPYC 7F72 (24C 48T 3.2/3.7GHz) Product overview: 100-100000141WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000141WOF can be used for catalog matching and distributor lookup.

EPYC 7F72 (24C 48T 3.2/3.7GHz) Product overview: 100-100000141WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000141WOF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952304-100-100000141WOF 694-100-100000141WOF
Product Name Embedded - Embedded - Microprocessors - 100-100000141WOF 3.7GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details