Advanced Micro Devices, Inc. 3.35GHz Embedded Microprocessor MPU 100-100000045WOF

Description
EPYC 7502P (32C 64T 2.5/3.35GHz) Product overview: 100-100000045WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.35GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.35GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000045WOF can be used for catalog matching and distributor lookup.
Request a Quote
Description
EPYC 7502P (32C 64T 2.5/3.35GHz) Product overview: 100-100000045WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.35GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.35GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000045WOF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.35GHz Embedded Microprocessor MPU - 694-100-100000045WOF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.35GHz Embedded Microprocessor MPU
694-100-100000045WOF
3.35GHz Embedded Microprocessor MPU 694-100-100000045WOF
EPYC 7502P (32C 64T 2.5/3.35GHz) Product overview: 100-100000045WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.35GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.35GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000045WOF can be used for catalog matching and distributor lookup.

EPYC 7502P (32C 64T 2.5/3.35GHz) Product overview: 100-100000045WOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.35GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.35GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-100-100000045WOF can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - 100-100000045WOF - 952310-100-100000045WOF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 100-100000045WOF
952310-100-100000045WOF
Embedded - Embedded - Microprocessors - 100-100000045WOF 952310-100-100000045WOF
Win Source Part Number: 952310-100-100000045 WOF Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952310-100-100000045WOF
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-100-100000045WOF 952310-100-100000045WOF
Product Name 3.35GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - 100-100000045WOF
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Embedded - Microprocessors - A80960HD80 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details