Advanced Linear Devices, Inc. Programmable Timers and Oscillators ALD7556PBL

Description
555 Type, Timer/Oscillator (Dual) IC 2.5MHz 14-PDIP
Datasheet
Description
555 Type, Timer/Oscillator (Dual) IC 2.5MHz 14-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - ALD7556PBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
ALD7556PBL
Programmable Timers and Oscillators ALD7556PBL
555 Type, Timer/Oscillator (Dual) IC 2.5MHz 14-PDIP

555 Type, Timer/Oscillator (Dual) IC 2.5MHz 14-PDIP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - ALD7556PBL - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
ALD7556PBL
Clock/Timing - Programmable Timers and Oscillators ALD7556PBL
IC OSC TIMER DUAL 2.5MHZ 14DIP

IC OSC TIMER DUAL 2.5MHZ 14DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number ALD7556PBL ALD7556PBL
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm) Through Hole
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA50M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Programmable Timers and Oscillators - CY25701FJXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
2 suppliers