IC OSC TIMER QUAD 2MHZ 20DIP
555 Type, Timer/Oscillator (Quad) IC 2MHz 20-PDIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ALD4501PEL | ALD4501PEL |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Through Hole | 20-DIP (0.300\", 7.62mm) |
| Frequency | 2 MHz | 2 MHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |