Advanced Linear Devices, Inc. Comparators ALD4301ASBL

Description
Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 14-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 1014-1162-ND - DigiKey
Thief River Falls, MN, United States
Comparators
1014-1162-ND
Comparators 1014-1162-ND
Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 14-SOIC

Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - ALD4301ASBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
ALD4301ASBL
Integrated Circuits (ICs) - Linear - Comparators ALD4301ASBL
IC COMPARATOR 4 GEN PUR 14SOIC

IC COMPARATOR 4 GEN PUR 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 1014-1162-ND ALD4301ASBL
Product Name Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS2521/BRA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details