Venture Lighting International Ballast/Ignition Transformer BVS-006-A

Description
IMP IGNITOR, 50/60HZ,WIDTH 1.28 IN. (CASE DIAMETER),HEIGHT 2.25 IN,PEAK VOLTAGE: 2500-4000,MAXIMUM CASE TEMPERATURE: 105°C. FREE 2 YEAR RADWELL WARRANTY
Description
IMP IGNITOR, 50/60HZ,WIDTH 1.28 IN. (CASE DIAMETER),HEIGHT 2.25 IN,PEAK VOLTAGE: 2500-4000,MAXIMUM CASE TEMPERATURE: 105°C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ballast/Ignition Transformer - 94281092 - Radwell International
Willingboro, NJ, United States
Ballast/Ignition Transformer
94281092
Ballast/Ignition Transformer 94281092
IMP IGNITOR, 50/60HZ,WIDTH 1.28 IN. (CASE DIAMETER),HEIGHT 2.25 IN,PEAK VOLTAGE: 2500-4000,MAXIMUM CASE TEMPERATURE: 105°C. FREE 2 YEAR RADWELL WARRANTY

IMP IGNITOR, 50/60HZ,WIDTH 1.28 IN. (CASE DIAMETER),HEIGHT 2.25 IN,PEAK VOLTAGE: 2500-4000,MAXIMUM CASE TEMPERATURE: 105°C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Transformers
Product Number 94281092
Product Name Ballast/Ignition Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 164D36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 18 volts
Power Rating (VA) 1.1 VA
View Details
4 suppliers
Primary/Triple Output Secondaries PC Mount Power Transformer - F-165P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
3 suppliers
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497B-A5-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details