Advanced Interconnections Corp. Solid SIP Adapter Series

Description
Solid Body SIP Adapters are precision molded from high temp. LCP in standard lengths from 3 to 32 positions, all featuring screw-machined terminals for ultimate reliability.
Datasheet
Description
Solid Body SIP Adapters are precision molded from high temp. LCP in standard lengths from 3 to 32 positions, all featuring screw-machined terminals for ultimate reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid SIP Adapter Series -  - Advanced Interconnections Corp.
West Warwick, RI, United States
Solid SIP Adapter Series
Solid SIP Adapter Series
Solid Body SIP Adapters are precision molded from high temp. LCP in standard lengths from 3 to 32 positions, all featuring screw-machined terminals for ultimate reliability.

Solid Body SIP Adapters are precision molded from high temp. LCP in standard lengths from 3 to 32 positions, all featuring screw-machined terminals for ultimate reliability.

Supplier's Site Datasheet

Technical Specifications

  Advanced Interconnections Corp.
Product Category IC Interconnect Components
Product Name Solid SIP Adapter Series
Product Type IC Headers
RoHS Compliant RoHS Compliant (optional feature)
Socket Type SIP
Mounting Through-Hole; Solder
Features Machined; End Stackable (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Q-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details