The Peel-A-Way® SIP Socket Series from Advanced Interconnections Corp. offers a range of socket options designed for flexibility and reliability in electronic applications. Available in three body types,ÄîPeel-A-Way removable terminal carriers, molded solid strips, and molded snap strips,Äîthese sockets feature a tapered entry for easy insertion and multi-finger contacts to enhance connection reliability. The closed bottom sleeve design prevents solder wicking, ensuring consistent performance. The sockets are constructed from various materials, including polyimide film for Peel-A-Way types, glass-filled thermoplastic for molded snap strips, and high-temperature liquid crystal polymer for molded solid strips, with operating temperature ranges from -269°C to 400°C for Peel-A-Way and -60°C to 220°C for molded snap types. Custom configurations are available to meet specific project requirements. The series includes options for terminal types, with brass-copper alloy terminals and various plating options such as gold, matte tin, and tin/lead. The sockets are RoHS compliant, making them suitable for environmentally conscious designs. These features make the Peel-A-Way® SIP Socket Series a versatile choice for engineers looking for reliable socket solutions in their projects.
Low Profile Peel-A-Way® SIP Sockets feature screw-machined terminals in a RoHS Compliant, removable carrier. Standard and custom designs are available along with unique solder perform terminals.
| Advanced Interconnections Corp. | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Name | Peel-A-Way® SIP Socket Series |
| Connector Type | SIP |