Radiates faint uniform light through mounting of LEDs
| Advanced Illumination, Inc. | |
|---|---|
| Product Category | Illuminators |
| Product Number | LFL-180 |
| Illumination Type | Backlight |
| Light Source | Light Emitting Diode |
| Illuminator Features | Polarizing |
| Active Area Length | 7.09 inch (180 mm) |
| Active Area Width | 5.31 inch (135 mm) |