Advanced Illumination, Inc. LFL-180-SW/-GR/-BL

Description
Radiates faint uniform light through mounting of LEDs
Description
Radiates faint uniform light through mounting of LEDs

Suppliers

Company
Product
Description
Supplier Links
Rochester, VT, USA
LFL-180-SW/-GR/-BL
LFL-180-SW/-GR/-BL
Radiates faint uniform light through mounting of LEDs

Radiates faint uniform light through mounting of LEDs

Technical Specifications

  Advanced Illumination, Inc.
Product Category Illuminators
Product Number LFL-180-SW/-GR/-BL
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Polarizing
Active Area Length 7.09 inch (180 mm)
Active Area Width 5.31 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MIDORI™ UV Fiber-Optic LED Light Source - ULB-35 - Ushio America, Inc.
Specs
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Approvals UL/EN/CSA 61010, IEC 61347, IEC 62471, CE
View Details
Area Light Source - SMI-CFK-100-01 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Illumination Type Coaxial Linear Light
Light Source Light Emitting Diode
Voltage 24 volts
View Details